Cal-Chip Electronics Ceramic Capacitors GMC31X7R473K25NT

Description
CAP1206 X7R .047UF 10% 25V
Request a Quote Datasheet
Description
CAP1206 X7R .047UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R473K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .047UF 10% 25V

CAP1206 X7R .047UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R473K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R473K25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R473K25NTCT-ND
CAP1206 X7R .047UF 10% 25V

CAP1206 X7R .047UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R473K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R473K25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R473K25NTTR-ND
CAP1206 X7R .047UF 10% 25V

CAP1206 X7R .047UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R473K25NTDKR-ND 4713-GMC31X7R473K25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers