Cal-Chip Electronics Ceramic Capacitors GMC31X7R334M50NT

Description
CAP1206 X7R .33UF 20% 50V
Request a Quote Datasheet
Description
CAP1206 X7R .33UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R334M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R334M50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R334M50NTTR-ND
CAP1206 X7R .33UF 20% 50V

CAP1206 X7R .33UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R334M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .33UF 20% 50V

CAP1206 X7R .33UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R334M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R334M50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R334M50NTCT-ND
CAP1206 X7R .33UF 20% 50V

CAP1206 X7R .33UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R334M50NTTR-ND 4713-GMC31X7R334M50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details