Cal-Chip Electronics Ceramic Capacitors GMC31X7R334M16NT

Description
CAP1206 X7R .33UF 20% 16V
Request a Quote Datasheet
Description
CAP1206 X7R .33UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R334M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .33UF 20% 16V

CAP1206 X7R .33UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R334M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R334M16NTTR-ND
Ceramic Capacitors 4713-GMC31X7R334M16NTTR-ND
CAP1206 X7R .33UF 20% 16V

CAP1206 X7R .33UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R334M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R334M16NTCT-ND
Ceramic Capacitors 4713-GMC31X7R334M16NTCT-ND
CAP1206 X7R .33UF 20% 16V

CAP1206 X7R .33UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R334M16NTDKR-ND 4713-GMC31X7R334M16NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Polymer - 157GXX004MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers