Cal-Chip Electronics Ceramic Capacitors GMC31X7R334J25NT

Description
CAP1206 X7R .33UF 5% 25V
Request a Quote Datasheet
Description
CAP1206 X7R .33UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R334J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R334J25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R334J25NTCT-ND
CAP1206 X7R .33UF 5% 25V

CAP1206 X7R .33UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R334J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .33UF 5% 25V

CAP1206 X7R .33UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R334J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R334J25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R334J25NTTR-ND
CAP1206 X7R .33UF 5% 25V

CAP1206 X7R .33UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R334J25NTCT-ND 4713-GMC31X7R334J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details