Cal-Chip Electronics Ceramic Capacitors GMC31X7R333K25NT

Description
CAP1206 X7R .033UF 10% 25V
Request a Quote Datasheet
Description
CAP1206 X7R .033UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R333K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R333K25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R333K25NTCT-ND
CAP1206 X7R .033UF 10% 25V

CAP1206 X7R .033UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R333K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R333K25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R333K25NTTR-ND
CAP1206 X7R .033UF 10% 25V

CAP1206 X7R .033UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R333K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .033UF 10% 25V

CAP1206 X7R .033UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R333K25NTCT-ND 4713-GMC31X7R333K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details