Cal-Chip Electronics Ceramic Capacitors GMC31X7R332K50NT

Description
CAP1206 X7R 3300PF 10% 50V
Request a Quote Datasheet
Description
CAP1206 X7R 3300PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R332K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R332K50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R332K50NTCT-ND
CAP1206 X7R 3300PF 10% 50V

CAP1206 X7R 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R332K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 3300PF 10% 50V

CAP1206 X7R 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R332K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R332K50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R332K50NTTR-ND
CAP1206 X7R 3300PF 10% 50V

CAP1206 X7R 3300PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R332K50NTCT-ND 4713-GMC31X7R332K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details