Cal-Chip Electronics Ceramic Capacitors GMC31X7R273J50NT

Description
CAP1206 X7R .027UF 5% 50V
Request a Quote Datasheet
Description
CAP1206 X7R .027UF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R273J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R273J50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R273J50NTCT-ND
CAP1206 X7R .027UF 5% 50V

CAP1206 X7R .027UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R273J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R273J50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R273J50NTTR-ND
CAP1206 X7R .027UF 5% 50V

CAP1206 X7R .027UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R273J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .027UF 5% 50V

CAP1206 X7R .027UF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R273J50NTCT-ND 4713-GMC31X7R273J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details