Cal-Chip Electronics Ceramic Capacitors GMC31X7R226K10NT

Description
CAP1206 X7R 22UF 10% 10V
Request a Quote Datasheet
Description
CAP1206 X7R 22UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R226K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R226K10NTCT-ND
Ceramic Capacitors 4713-GMC31X7R226K10NTCT-ND
CAP1206 X7R 22UF 10% 10V

CAP1206 X7R 22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R226K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R226K10NTTR-ND
Ceramic Capacitors 4713-GMC31X7R226K10NTTR-ND
CAP1206 X7R 22UF 10% 10V

CAP1206 X7R 22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R226K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 22UF 10% 10V

CAP1206 X7R 22UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R226K10NTCT-ND 4713-GMC31X7R226K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details