Cal-Chip Electronics Ceramic Capacitors GMC31X7R225K16NT

Description
CAP1206 X7R 2.2UF 10% 16V
Request a Quote Datasheet
Description
CAP1206 X7R 2.2UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R225K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R225K16NTTR-ND
Ceramic Capacitors 4713-GMC31X7R225K16NTTR-ND
CAP1206 X7R 2.2UF 10% 16V

CAP1206 X7R 2.2UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R225K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 2.2UF 10% 16V

CAP1206 X7R 2.2UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R225K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R225K16NTCT-ND
Ceramic Capacitors 4713-GMC31X7R225K16NTCT-ND
CAP1206 X7R 2.2UF 10% 16V

CAP1206 X7R 2.2UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R225K16NTTR-ND 4713-GMC31X7R225K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers