Cal-Chip Electronics Ceramic Capacitors GMC31X7R222K25NT

Description
CAP1206 X7R 2200PF 10% 25V
Request a Quote Datasheet
Description
CAP1206 X7R 2200PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R222K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R222K25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R222K25NTTR-ND
CAP1206 X7R 2200PF 10% 25V

CAP1206 X7R 2200PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R222K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 2200PF 10% 25V

CAP1206 X7R 2200PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R222K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R222K25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R222K25NTCT-ND
CAP1206 X7R 2200PF 10% 25V

CAP1206 X7R 2200PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R222K25NTTR-ND 4713-GMC31X7R222K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C0805C330J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details