Cal-Chip Electronics Ceramic Capacitors GMC31X7R184K25NT

Description
CAP1206 X7R .18UF 10% 25V
Request a Quote Datasheet
Description
CAP1206 X7R .18UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R184K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R184K25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R184K25NTTR-ND
CAP1206 X7R .18UF 10% 25V

CAP1206 X7R .18UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R184K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R184K25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R184K25NTCT-ND
CAP1206 X7R .18UF 10% 25V

CAP1206 X7R .18UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R184K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .18UF 10% 25V

CAP1206 X7R .18UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R184K25NTTR-ND 4713-GMC31X7R184K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details