Cal-Chip Electronics Ceramic Capacitors GMC31X7R154K16NT

Description
CAP1206 X7R .15UF 10% 16V
Request a Quote Datasheet
Description
CAP1206 X7R .15UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R154K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .15UF 10% 16V

CAP1206 X7R .15UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R154K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R154K16NTCT-ND
Ceramic Capacitors 4713-GMC31X7R154K16NTCT-ND
CAP1206 X7R .15UF 10% 16V

CAP1206 X7R .15UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R154K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R154K16NTTR-ND
Ceramic Capacitors 4713-GMC31X7R154K16NTTR-ND
CAP1206 X7R .15UF 10% 16V

CAP1206 X7R .15UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R154K16NTDKR-ND 4713-GMC31X7R154K16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details