Cal-Chip Electronics Ceramic Capacitors GMC31X7R105M50NT

Description
CAP1206 X7R 1UF 20% 50V
Request a Quote Datasheet
Description
CAP1206 X7R 1UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R105M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R105M50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R105M50NTTR-ND
CAP1206 X7R 1UF 20% 50V

CAP1206 X7R 1UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R105M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R105M50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R105M50NTCT-ND
CAP1206 X7R 1UF 20% 50V

CAP1206 X7R 1UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R105M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1UF 20% 50V

CAP1206 X7R 1UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R105M50NTTR-ND 4713-GMC31X7R105M50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers