Cal-Chip Electronics Ceramic Capacitors GMC31X7R105K35NT

Description
CAP1206 X7R 1UF 10% 35V
Request a Quote Datasheet
Description
CAP1206 X7R 1UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R105K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1UF 10% 35V

CAP1206 X7R 1UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R105K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R105K35NTCT-ND
Ceramic Capacitors 4713-GMC31X7R105K35NTCT-ND
CAP1206 X7R 1UF 10% 35V

CAP1206 X7R 1UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R105K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R105K35NTTR-ND
Ceramic Capacitors 4713-GMC31X7R105K35NTTR-ND
CAP1206 X7R 1UF 10% 35V

CAP1206 X7R 1UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R105K35NTDKR-ND 4713-GMC31X7R105K35NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers