Cal-Chip Electronics Ceramic Capacitors GMC31X7R105K25NT

Description
CAP1206 X7R 1UF 10% 25V
Request a Quote Datasheet
Description
CAP1206 X7R 1UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R105K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R105K25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R105K25NTTR-ND
CAP1206 X7R 1UF 10% 25V

CAP1206 X7R 1UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R105K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1UF 10% 25V

CAP1206 X7R 1UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R105K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R105K25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R105K25NTCT-ND
CAP1206 X7R 1UF 10% 25V

CAP1206 X7R 1UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R105K25NTTR-ND 4713-GMC31X7R105K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details