Cal-Chip Electronics Ceramic Capacitors GMC31X7R105J50NT

Description
CAP1206 X7R 1UF 5% 50V
Request a Quote Datasheet
Description
CAP1206 X7R 1UF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R105J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R105J50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R105J50NTTR-ND
CAP1206 X7R 1UF 5% 50V

CAP1206 X7R 1UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R105J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1UF 5% 50V

CAP1206 X7R 1UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R105J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R105J50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R105J50NTCT-ND
CAP1206 X7R 1UF 5% 50V

CAP1206 X7R 1UF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R105J50NTTR-ND 4713-GMC31X7R105J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details