Cal-Chip Electronics Ceramic Capacitors GMC31X7R105J25NT

Description
CAP1206 X7R 1UF 5% 25V
Request a Quote Datasheet
Description
CAP1206 X7R 1UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R105J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 1UF 5% 25V

CAP1206 X7R 1UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R105J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R105J25NTTR-ND
Ceramic Capacitors 4713-GMC31X7R105J25NTTR-ND
CAP1206 X7R 1UF 5% 25V

CAP1206 X7R 1UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R105J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R105J25NTCT-ND
Ceramic Capacitors 4713-GMC31X7R105J25NTCT-ND
CAP1206 X7R 1UF 5% 25V

CAP1206 X7R 1UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R105J25NTDKR-ND 4713-GMC31X7R105J25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details