Cal-Chip Electronics Ceramic Capacitors GMC31X6S106K16NT

Description
CAP1206 X6S 10UF 10% 16V
Request a Quote Datasheet
Description
CAP1206 X6S 10UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X6S106K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X6S106K16NTCT-ND
Ceramic Capacitors 4713-GMC31X6S106K16NTCT-ND
CAP1206 X6S 10UF 10% 16V

CAP1206 X6S 10UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X6S106K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X6S106K16NTTR-ND
Ceramic Capacitors 4713-GMC31X6S106K16NTTR-ND
CAP1206 X6S 10UF 10% 16V

CAP1206 X6S 10UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X6S106K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X6S 10UF 10% 16V

CAP1206 X6S 10UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X6S106K16NTCT-ND 4713-GMC31X6S106K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details