Cal-Chip Electronics Ceramic Capacitors GMC31X5R476M25NT

Description
CAP1206 X5R 47UF 20% 25V
Request a Quote Datasheet
Description
CAP1206 X5R 47UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R476M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R476M25NTTR-ND
Ceramic Capacitors 4713-GMC31X5R476M25NTTR-ND
CAP1206 X5R 47UF 20% 25V

CAP1206 X5R 47UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R476M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R476M25NTCT-ND
Ceramic Capacitors 4713-GMC31X5R476M25NTCT-ND
CAP1206 X5R 47UF 20% 25V

CAP1206 X5R 47UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R476M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 47UF 20% 25V

CAP1206 X5R 47UF 20% 25V

Buy Now Datasheet
Singapore, Singapore
47UF 25V Capacitor
60-GMC31X5R476M25NT
47UF 25V Capacitor 60-GMC31X5R476M25NT
CAP CER 47UF 25V X5R 1206 Product overview: GMC31X5R476M25NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC31X5R476M25NT can be used for catalog matching and distributor lookup.

CAP CER 47UF 25V X5R 1206 Product overview: GMC31X5R476M25NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC31X5R476M25NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC31X5R476M25NTTR-ND 4713-GMC31X5R476M25NTDKR-ND 60-GMC31X5R476M25NT
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details