Cal-Chip Electronics Ceramic Capacitors GMC31X5R475K6R3NT

Description
CAP1206 X5R 4.7UF 10% 6.3V
Request a Quote Datasheet
Description
CAP1206 X5R 4.7UF 10% 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R475K6R3NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 4.7UF 10% 6.3V

CAP1206 X5R 4.7UF 10% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R475K6R3NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 4.7UF 10% 6.3V

CAP1206 X5R 4.7UF 10% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R475K6R3NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 4.7UF 10% 6.3V

CAP1206 X5R 4.7UF 10% 6.3V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R475K6R3NTTR-ND 4713-GMC31X5R475K6R3NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details