Cal-Chip Electronics Ceramic Capacitors GMC31X5R475K16NT

Description
CAP1206 X5R 4.7UF 10% 16V
Request a Quote Datasheet
Description
CAP1206 X5R 4.7UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R475K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R475K16NTCT-ND
Ceramic Capacitors 4713-GMC31X5R475K16NTCT-ND
CAP1206 X5R 4.7UF 10% 16V

CAP1206 X5R 4.7UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R475K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R475K16NTTR-ND
Ceramic Capacitors 4713-GMC31X5R475K16NTTR-ND
CAP1206 X5R 4.7UF 10% 16V

CAP1206 X5R 4.7UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R475K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 4.7UF 10% 16V

CAP1206 X5R 4.7UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R475K16NTCT-ND 4713-GMC31X5R475K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitors - 380LX122M350A082-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details