Cal-Chip Electronics Ceramic Capacitors GMC31X5R226M25NT

Description
CAP1206 X5R 22UF 20% 25V
Request a Quote Datasheet
Description
CAP1206 X5R 22UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R226M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R226M25NTCT-ND
Ceramic Capacitors 4713-GMC31X5R226M25NTCT-ND
CAP1206 X5R 22UF 20% 25V

CAP1206 X5R 22UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R226M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 22UF 20% 25V

CAP1206 X5R 22UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R226M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R226M25NTTR-ND
Ceramic Capacitors 4713-GMC31X5R226M25NTTR-ND
CAP1206 X5R 22UF 20% 25V

CAP1206 X5R 22UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R226M25NTCT-ND 4713-GMC31X5R226M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details