Cal-Chip Electronics Ceramic Capacitors GMC31X5R226K10NT

Description
CAP1206 X5R 22UF 10% 10V
Request a Quote Datasheet
Description
CAP1206 X5R 22UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R226K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R226K10NTCT-ND
Ceramic Capacitors 4713-GMC31X5R226K10NTCT-ND
CAP1206 X5R 22UF 10% 10V

CAP1206 X5R 22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R226K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 22UF 10% 10V

CAP1206 X5R 22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R226K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R226K10NTTR-ND
Ceramic Capacitors 4713-GMC31X5R226K10NTTR-ND
CAP1206 X5R 22UF 10% 10V

CAP1206 X5R 22UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R226K10NTCT-ND 4713-GMC31X5R226K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details