Cal-Chip Electronics Ceramic Capacitors GMC31X5R106M16NT

Description
CAP1206 X5R 10UF 20% 16V
Request a Quote Datasheet
Description
CAP1206 X5R 10UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R106M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 10UF 20% 16V

CAP1206 X5R 10UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R106M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R106M16NTCT-ND
Ceramic Capacitors 4713-GMC31X5R106M16NTCT-ND
CAP1206 X5R 10UF 20% 16V

CAP1206 X5R 10UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R106M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R106M16NTTR-ND
Ceramic Capacitors 4713-GMC31X5R106M16NTTR-ND
CAP1206 X5R 10UF 20% 16V

CAP1206 X5R 10UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R106M16NTDKR-ND 4713-GMC31X5R106M16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details