Cal-Chip Electronics Ceramic Capacitors GMC31CG8R2B50NT

Description
CAP1206 COG 8.2PF .1PF 50V
Request a Quote Datasheet
Description
CAP1206 COG 8.2PF .1PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG8R2B50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG8R2B50NTCT-ND
Ceramic Capacitors 4713-GMC31CG8R2B50NTCT-ND
CAP1206 COG 8.2PF .1PF 50V

CAP1206 COG 8.2PF .1PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG8R2B50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG8R2B50NTDKR-ND
Ceramic Capacitors 4713-GMC31CG8R2B50NTDKR-ND
CAP1206 COG 8.2PF .1PF 50V

CAP1206 COG 8.2PF .1PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG8R2B50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG8R2B50NTTR-ND
Ceramic Capacitors 4713-GMC31CG8R2B50NTTR-ND
CAP1206 COG 8.2PF .1PF 50V

CAP1206 COG 8.2PF .1PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG8R2B50NTCT-ND 4713-GMC31CG8R2B50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor, Ceramic;2200pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186294 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details