Cal-Chip Electronics Ceramic Capacitors GMC31CG822F100NT

Description
CAP1206 COG 8200PF 1% 100V
Request a Quote Datasheet
Description
CAP1206 COG 8200PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG822F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG822F100NTTR-ND
Ceramic Capacitors 4713-GMC31CG822F100NTTR-ND
CAP1206 COG 8200PF 1% 100V

CAP1206 COG 8200PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG822F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 8200PF 1% 100V

CAP1206 COG 8200PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG822F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG822F100NTCT-ND
Ceramic Capacitors 4713-GMC31CG822F100NTCT-ND
CAP1206 COG 8200PF 1% 100V

CAP1206 COG 8200PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG822F100NTTR-ND 4713-GMC31CG822F100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details