Cal-Chip Electronics Ceramic Capacitors GMC31CG682G25NT

Description
CAP1206 COG 6800PF 2% 25V
Request a Quote Datasheet
Description
CAP1206 COG 6800PF 2% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG682G25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG682G25NTCT-ND
Ceramic Capacitors 4713-GMC31CG682G25NTCT-ND
CAP1206 COG 6800PF 2% 25V

CAP1206 COG 6800PF 2% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG682G25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG682G25NTTR-ND
Ceramic Capacitors 4713-GMC31CG682G25NTTR-ND
CAP1206 COG 6800PF 2% 25V

CAP1206 COG 6800PF 2% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG682G25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG682G25NTDKR-ND
Ceramic Capacitors 4713-GMC31CG682G25NTDKR-ND
CAP1206 COG 6800PF 2% 25V

CAP1206 COG 6800PF 2% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG682G25NTCT-ND 4713-GMC31CG682G25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details