Cal-Chip Electronics Ceramic Capacitors GMC31CG4R7B50NT

Description
CAP1206 COG 4.7PF .1PF 50V
Request a Quote Datasheet
Description
CAP1206 COG 4.7PF .1PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG4R7B50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG4R7B50NTDKR-ND
Ceramic Capacitors 4713-GMC31CG4R7B50NTDKR-ND
CAP1206 COG 4.7PF .1PF 50V

CAP1206 COG 4.7PF .1PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG4R7B50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG4R7B50NTCT-ND
Ceramic Capacitors 4713-GMC31CG4R7B50NTCT-ND
CAP1206 COG 4.7PF .1PF 50V

CAP1206 COG 4.7PF .1PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG4R7B50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG4R7B50NTTR-ND
Ceramic Capacitors 4713-GMC31CG4R7B50NTTR-ND
CAP1206 COG 4.7PF .1PF 50V

CAP1206 COG 4.7PF .1PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG4R7B50NTDKR-ND 4713-GMC31CG4R7B50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details