Cal-Chip Electronics Ceramic Capacitors GMC31CG4R3B200NT

Description
CAP1206 COG 4.3PF .1PF 200V
Request a Quote Datasheet
Description
CAP1206 COG 4.3PF .1PF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG4R3B200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 4.3PF .1PF 200V

CAP1206 COG 4.3PF .1PF 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG4R3B200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG4R3B200NTCT-ND
Ceramic Capacitors 4713-GMC31CG4R3B200NTCT-ND
CAP1206 COG 4.3PF .1PF 200V

CAP1206 COG 4.3PF .1PF 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG4R3B200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG4R3B200NTTR-ND
Ceramic Capacitors 4713-GMC31CG4R3B200NTTR-ND
CAP1206 COG 4.3PF .1PF 200V

CAP1206 COG 4.3PF .1PF 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG4R3B200NTDKR-ND 4713-GMC31CG4R3B200NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers