Cal-Chip Electronics Ceramic Capacitors GMC31CG473F50NT

Description
CAP1206 COG .047UF 1% 50V
Request a Quote Datasheet
Description
CAP1206 COG .047UF 1% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG473F50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG473F50NTCT-ND
Ceramic Capacitors 4713-GMC31CG473F50NTCT-ND
CAP1206 COG .047UF 1% 50V

CAP1206 COG .047UF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG473F50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG473F50NTTR-ND
Ceramic Capacitors 4713-GMC31CG473F50NTTR-ND
CAP1206 COG .047UF 1% 50V

CAP1206 COG .047UF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG473F50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG473F50NTDKR-ND
Ceramic Capacitors 4713-GMC31CG473F50NTDKR-ND
CAP1206 COG .047UF 1% 50V

CAP1206 COG .047UF 1% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG473F50NTCT-ND 4713-GMC31CG473F50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers