Cal-Chip Electronics Ceramic Capacitors GMC31CG332J200NT

Description
CAP1206 COG 3300PF 5% 200V
Request a Quote Datasheet
Description
CAP1206 COG 3300PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG332J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG332J200NTCT-ND
Ceramic Capacitors 4713-GMC31CG332J200NTCT-ND
CAP1206 COG 3300PF 5% 200V

CAP1206 COG 3300PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG332J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG332J200NTTR-ND
Ceramic Capacitors 4713-GMC31CG332J200NTTR-ND
CAP1206 COG 3300PF 5% 200V

CAP1206 COG 3300PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG332J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 3300PF 5% 200V

CAP1206 COG 3300PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG332J200NTCT-ND 4713-GMC31CG332J200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers