Cal-Chip Electronics Ceramic Capacitors GMC31CG332G200NT

Description
CAP1206 COG 3300PF 2% 200V
Request a Quote Datasheet
Description
CAP1206 COG 3300PF 2% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG332G200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG332G200NTTR-ND
Ceramic Capacitors 4713-GMC31CG332G200NTTR-ND
CAP1206 COG 3300PF 2% 200V

CAP1206 COG 3300PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG332G200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG332G200NTCT-ND
Ceramic Capacitors 4713-GMC31CG332G200NTCT-ND
CAP1206 COG 3300PF 2% 200V

CAP1206 COG 3300PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG332G200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 3300PF 2% 200V

CAP1206 COG 3300PF 2% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG332G200NTTR-ND 4713-GMC31CG332G200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0402BW105K160NGT - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers