CAP1206 COG 2PF .25PF 200V
CAP1206 COG 2PF .25PF 200V
CAP1206 COG 2PF .25PF 200V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-GMC31CG2R0C200NTDKR-ND | 4713-GMC31CG2R0C200NTTR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 200 volts | 200 volts |