Cal-Chip Electronics Ceramic Capacitors GMC31CG240G100NT

Description
CAP1206 COG 24PF 2% 100V
Request a Quote Datasheet
Description
CAP1206 COG 24PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG240G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 24PF 2% 100V

CAP1206 COG 24PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG240G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG240G100NTTR-ND
Ceramic Capacitors 4713-GMC31CG240G100NTTR-ND
CAP1206 COG 24PF 2% 100V

CAP1206 COG 24PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG240G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG240G100NTCT-ND
Ceramic Capacitors 4713-GMC31CG240G100NTCT-ND
CAP1206 COG 24PF 2% 100V

CAP1206 COG 24PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG240G100NTDKR-ND 4713-GMC31CG240G100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers