Cal-Chip Electronics Ceramic Capacitors GMC31CG221G100NT

Description
CAP1206 COG 220PF 2% 100V
Request a Quote Datasheet
Description
CAP1206 COG 220PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG221G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG221G100NTTR-ND
Ceramic Capacitors 4713-GMC31CG221G100NTTR-ND
CAP1206 COG 220PF 2% 100V

CAP1206 COG 220PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG221G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 220PF 2% 100V

CAP1206 COG 220PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG221G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG221G100NTCT-ND
Ceramic Capacitors 4713-GMC31CG221G100NTCT-ND
CAP1206 COG 220PF 2% 100V

CAP1206 COG 220PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG221G100NTTR-ND 4713-GMC31CG221G100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details