Cal-Chip Electronics Ceramic Capacitors GMC31CG182J100NT

Description
CAP1206 COG 1800PF 5% 100V
Request a Quote Datasheet
Description
CAP1206 COG 1800PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG182J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG182J100NTTR-ND
Ceramic Capacitors 4713-GMC31CG182J100NTTR-ND
CAP1206 COG 1800PF 5% 100V

CAP1206 COG 1800PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG182J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG182J100NTCT-ND
Ceramic Capacitors 4713-GMC31CG182J100NTCT-ND
CAP1206 COG 1800PF 5% 100V

CAP1206 COG 1800PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG182J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 1800PF 5% 100V

CAP1206 COG 1800PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG182J100NTTR-ND 4713-GMC31CG182J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers