Cal-Chip Electronics Ceramic Capacitors GMC31CG182G100NT

Description
CAP1206 COG 1800PF 2% 100V
Request a Quote Datasheet
Description
CAP1206 COG 1800PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG182G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG182G100NTTR-ND
Ceramic Capacitors 4713-GMC31CG182G100NTTR-ND
CAP1206 COG 1800PF 2% 100V

CAP1206 COG 1800PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG182G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG182G100NTCT-ND
Ceramic Capacitors 4713-GMC31CG182G100NTCT-ND
CAP1206 COG 1800PF 2% 100V

CAP1206 COG 1800PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG182G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 1800PF 2% 100V

CAP1206 COG 1800PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG182G100NTTR-ND 4713-GMC31CG182G100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details