Cal-Chip Electronics Ceramic Capacitors GMC31CG152J50NT

Description
CAP1206 COG 1500PF 5% 50V
Request a Quote Datasheet
Description
CAP1206 COG 1500PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG152J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG152J50NTDKR-ND
Ceramic Capacitors 4713-GMC31CG152J50NTDKR-ND
CAP1206 COG 1500PF 5% 50V

CAP1206 COG 1500PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG152J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG152J50NTTR-ND
Ceramic Capacitors 4713-GMC31CG152J50NTTR-ND
CAP1206 COG 1500PF 5% 50V

CAP1206 COG 1500PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG152J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG152J50NTCT-ND
Ceramic Capacitors 4713-GMC31CG152J50NTCT-ND
CAP1206 COG 1500PF 5% 50V

CAP1206 COG 1500PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG152J50NTDKR-ND 4713-GMC31CG152J50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details