Cal-Chip Electronics Ceramic Capacitors GMC31CG102J50NT

Description
CAP1206 COG 1000PF 5% 50V
Request a Quote Datasheet
Description
CAP1206 COG 1000PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG102J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG102J50NTDKR-ND
Ceramic Capacitors 4713-GMC31CG102J50NTDKR-ND
CAP1206 COG 1000PF 5% 50V

CAP1206 COG 1000PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG102J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG102J50NTCT-ND
Ceramic Capacitors 4713-GMC31CG102J50NTCT-ND
CAP1206 COG 1000PF 5% 50V

CAP1206 COG 1000PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG102J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG102J50NTTR-ND
Ceramic Capacitors 4713-GMC31CG102J50NTTR-ND
CAP1206 COG 1000PF 5% 50V

CAP1206 COG 1000PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG102J50NTDKR-ND 4713-GMC31CG102J50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers