Cal-Chip Electronics Ceramic Capacitors GMC31CG101G100NT

Description
CAP1206 COG 100PF 2% 100V
Request a Quote Datasheet
Description
CAP1206 COG 100PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG101G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG101G100NTTR-ND
Ceramic Capacitors 4713-GMC31CG101G100NTTR-ND
CAP1206 COG 100PF 2% 100V

CAP1206 COG 100PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG101G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 100PF 2% 100V

CAP1206 COG 100PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG101G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG101G100NTCT-ND
Ceramic Capacitors 4713-GMC31CG101G100NTCT-ND
CAP1206 COG 100PF 2% 100V

CAP1206 COG 100PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG101G100NTTR-ND 4713-GMC31CG101G100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers