Cal-Chip Electronics Ceramic Capacitors GMC21Z5U105M16NT

Description
CAP0805 Z5U 1UF 20% 16V
Request a Quote Datasheet
Description
CAP0805 Z5U 1UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21Z5U105M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21Z5U105M16NTCT-ND
Ceramic Capacitors 4713-GMC21Z5U105M16NTCT-ND
CAP0805 Z5U 1UF 20% 16V

CAP0805 Z5U 1UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21Z5U105M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 Z5U 1UF 20% 16V

CAP0805 Z5U 1UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21Z5U105M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21Z5U105M16NTTR-ND
Ceramic Capacitors 4713-GMC21Z5U105M16NTTR-ND
CAP0805 Z5U 1UF 20% 16V

CAP0805 Z5U 1UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21Z5U105M16NTCT-ND 4713-GMC21Z5U105M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details