Cal-Chip Electronics Ceramic Capacitors GMC21Z5U104Z50NT

Description
CAP0805 Z5U .1UF Z-TOL 50V
Request a Quote Datasheet
Description
CAP0805 Z5U .1UF Z-TOL 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21Z5U104Z50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21Z5U104Z50NTTR-ND
Ceramic Capacitors 4713-GMC21Z5U104Z50NTTR-ND
CAP0805 Z5U .1UF Z-TOL 50V

CAP0805 Z5U .1UF Z-TOL 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21Z5U104Z50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 Z5U .1UF Z-TOL 50V

CAP0805 Z5U .1UF Z-TOL 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21Z5U104Z50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21Z5U104Z50NTCT-ND
Ceramic Capacitors 4713-GMC21Z5U104Z50NTCT-ND
CAP0805 Z5U .1UF Z-TOL 50V

CAP0805 Z5U .1UF Z-TOL 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21Z5U104Z50NTTR-ND 4713-GMC21Z5U104Z50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F635 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0047 microF
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details