Cal-Chip Electronics Ceramic Capacitors GMC21X7R824K25NT

Description
CAP0805 X7R .82UF 10% 25V
Request a Quote Datasheet
Description
CAP0805 X7R .82UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R824K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .82UF 10% 25V

CAP0805 X7R .82UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R824K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R824K25NTCT-ND
Ceramic Capacitors 4713-GMC21X7R824K25NTCT-ND
CAP0805 X7R .82UF 10% 25V

CAP0805 X7R .82UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R824K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R824K25NTTR-ND
Ceramic Capacitors 4713-GMC21X7R824K25NTTR-ND
CAP0805 X7R .82UF 10% 25V

CAP0805 X7R .82UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R824K25NTDKR-ND 4713-GMC21X7R824K25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details