Cal-Chip Electronics Ceramic Capacitors GMC21X7R682K200NT

Description
CAP0805 X7R 6800PF 10% 200V
Request a Quote Datasheet
Description
CAP0805 X7R 6800PF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R682K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 6800PF 10% 200V

CAP0805 X7R 6800PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R682K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 6800PF 10% 200V

CAP0805 X7R 6800PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R682K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 6800PF 10% 200V

CAP0805 X7R 6800PF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R682K200NTTR-ND 4713-GMC21X7R682K200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details