Cal-Chip Electronics Ceramic Capacitors GMC21X7R681K50NT

Description
CAP0805 X7R 680PF 10% 50V
Request a Quote Datasheet
Description
CAP0805 X7R 680PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R681K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R681K50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R681K50NTCT-ND
CAP0805 X7R 680PF 10% 50V

CAP0805 X7R 680PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R681K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R681K50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R681K50NTTR-ND
CAP0805 X7R 680PF 10% 50V

CAP0805 X7R 680PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R681K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 680PF 10% 50V

CAP0805 X7R 680PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R681K50NTCT-ND 4713-GMC21X7R681K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers