Cal-Chip Electronics Ceramic Capacitors GMC21X7R681J200NT

Description
CAP0805 X7R 680PF 5% 200V
Request a Quote Datasheet
Description
CAP0805 X7R 680PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R681J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 680PF 5% 200V

CAP0805 X7R 680PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R681J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 680PF 5% 200V

CAP0805 X7R 680PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R681J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 680PF 5% 200V

CAP0805 X7R 680PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R681J200NTDKR-ND 4713-GMC21X7R681J200NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 227SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers