Cal-Chip Electronics Ceramic Capacitors GMC21X7R564K16NT

Description
CAP0805 X7R .56UF 10% 16V
Request a Quote Datasheet
Description
CAP0805 X7R .56UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R564K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .56UF 10% 16V

CAP0805 X7R .56UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R564K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R564K16NTCT-ND
Ceramic Capacitors 4713-GMC21X7R564K16NTCT-ND
CAP0805 X7R .56UF 10% 16V

CAP0805 X7R .56UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R564K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R564K16NTTR-ND
Ceramic Capacitors 4713-GMC21X7R564K16NTTR-ND
CAP0805 X7R .56UF 10% 16V

CAP0805 X7R .56UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R564K16NTDKR-ND 4713-GMC21X7R564K16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details