Cal-Chip Electronics Ceramic Capacitors GMC21X7R475K35NT

Description
CAP0805 X7R 4.7UF 10% 35V
Request a Quote Datasheet
Description
CAP0805 X7R 4.7UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R475K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R475K35NTCT-ND
Ceramic Capacitors 4713-GMC21X7R475K35NTCT-ND
CAP0805 X7R 4.7UF 10% 35V

CAP0805 X7R 4.7UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R475K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 4.7UF 10% 35V

CAP0805 X7R 4.7UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R475K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R475K35NTTR-ND
Ceramic Capacitors 4713-GMC21X7R475K35NTTR-ND
CAP0805 X7R 4.7UF 10% 35V

CAP0805 X7R 4.7UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R475K35NTCT-ND 4713-GMC21X7R475K35NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details