Cal-Chip Electronics Ceramic Capacitors GMC21X7R474K16NT

Description
CAP0805 X7R .47UF 10% 16V
Request a Quote Datasheet
Description
CAP0805 X7R .47UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R474K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .47UF 10% 16V

CAP0805 X7R .47UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R474K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R474K16NTCT-ND
Ceramic Capacitors 4713-GMC21X7R474K16NTCT-ND
CAP0805 X7R .47UF 10% 16V

CAP0805 X7R .47UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R474K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R474K16NTTR-ND
Ceramic Capacitors 4713-GMC21X7R474K16NTTR-ND
CAP0805 X7R .47UF 10% 16V

CAP0805 X7R .47UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R474K16NTDKR-ND 4713-GMC21X7R474K16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details