Cal-Chip Electronics Ceramic Capacitors GMC21X7R332K50NT

Description
CAP0805 X7R 3300PF 10% 50V
Request a Quote Datasheet
Description
CAP0805 X7R 3300PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R332K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R332K50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R332K50NTCT-ND
CAP0805 X7R 3300PF 10% 50V

CAP0805 X7R 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R332K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R332K50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R332K50NTTR-ND
CAP0805 X7R 3300PF 10% 50V

CAP0805 X7R 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R332K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 3300PF 10% 50V

CAP0805 X7R 3300PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R332K50NTCT-ND 4713-GMC21X7R332K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details